TE Connectivity Power Cable Breakouts 491310-000

Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 5 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant
Request a Quote
Description
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 5 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 491310-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
491310-000
Power Cable Breakouts 491310-000
Body Features Color : Black Flexibility : Semi-Rigid Configuration Features Number of Branches/Legs : 5 Dimensions Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Rating (KV) : ≤ 1 Other Other Colors Available : No Product Availability Product Availability : EMEA, ASIA, AMERICAS, ANZPAC Product Type Features Adhesive Coating : Yes Coating Style : Planar Component Design : Heat Shrink Product Type : Cable Breakout Boot Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Flammability : Flame-Retardant

Body Features


  • Color : Black
  • Flexibility : Semi-Rigid

Configuration Features


  • Number of Branches/Legs : 5

Dimensions


  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Rating (KV) : ≤ 1

Other


  • Other Colors Available : No

Product Availability


  • Product Availability : EMEA, ASIA, AMERICAS, ANZPAC

Product Type Features


  • Adhesive Coating : Yes
  • Coating Style : Planar
  • Component Design : Heat Shrink
  • Product Type : Cable Breakout Boot
  • Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Flammability : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 491310-000
Product Name Power Cable Breakouts
Sleeving Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M009 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 063725P049 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details