TE Connectivity Heat Shrink Boots 490499-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material Code : 3 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 214A Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material Code : 3 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 214A Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 490499-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
490499-000
Heat Shrink Boots 490499-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 10 Material Code : 3 Configuration Features Lipped : No Other Adhesive Options : /86 Precoat Fluid & Chemical Resistance : Occasional Fluid Exposure Molded Part Shape Code : 214A Product Type Features Molded Part Angle (DEG) : 180 Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 10
  • Material Code : 3

Configuration Features


  • Lipped : No

Other


  • Adhesive Options : /86 Precoat
  • Fluid & Chemical Resistance : Occasional Fluid Exposure
  • Molded Part Shape Code : 214A

Product Type Features


  • Molded Part Angle (DEG) : 180

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 490499-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 009333-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0424744001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -70 to 105 C (-94 to 221 F)
View Details
shrink tube - 098921-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 041350-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details