Body Features Body Material : Brass/Beryllium Copper Body Plating Material : Nickel Body Shape : Circular Cable Connector Orientation : Straight
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold RF Connector Center Contact Underplating Material : Nickel
Dimensions Conductor Outside Diameter : 2.45 MM [.096 INCH ] Dielectric Outside Diameter (Max) : 7.3 MM [.287 INCH ] RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ] Shield Outside Diameter (Min) : 4.1 - 9.5 MM [.161 - .375 INCH ]
Electrical Characteristics Impedance (OHM) : 75
Other Coupling Nut Base Material : Brass Dielectric Material : PTFE
Packaging Features Packaging Method : Box
Product Type Features Compatible With RF Cable Type : RG 12, RG 216, RG 11, RG 6, RG 144, RG 59 Connector & Contact Terminates To : Wire & Cable RF Connector Style : Jack RF Interface : TNC
Termination Features Termination Method to Wire & Cable : Solder
Body Features
- Body Material : Brass/Beryllium Copper
- Body Plating Material : Nickel
- Body Shape : Circular
- Cable Connector Orientation : Straight
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold
- RF Connector Center Contact Underplating Material : Nickel
Dimensions
- Conductor Outside Diameter : 2.45 MM [.096 INCH ]
- Dielectric Outside Diameter (Max) : 7.3 MM [.287 INCH ]
- RF Connector Mated Outer Diameter (Approximate) : 16.26 MM [.64 INCH ]
- Shield Outside Diameter (Min) : 4.1 - 9.5 MM [.161 - .375 INCH ]
Electrical Characteristics
Other
- Coupling Nut Base Material : Brass
- Dielectric Material : PTFE
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 12, RG 216, RG 11, RG 6, RG 144, RG 59
- Connector & Contact Terminates To : Wire & Cable
- RF Connector Style : Jack
- RF Interface : TNC
Termination Features
- Termination Method to Wire & Cable : Solder