TE Connectivity Heat Shrink Boots 489763-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 32 MM , 43 MM , 26 MM , 40 MM , 30 MM , 46 MM , 36 MM , 28 MM , 34 MM  [1.25 INCH , 1.02 INCH , 1.33 INCH , 1.81 INCH , 1.18 INCH , 1.41 INCH , 1.69 INCH , 1.1 INCH , 1.57 INCH ] Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 32 MM , 43 MM , 26 MM , 40 MM , 30 MM , 46 MM , 36 MM , 28 MM , 34 MM  [1.25 INCH , 1.02 INCH , 1.33 INCH , 1.81 INCH , 1.18 INCH , 1.41 INCH , 1.69 INCH , 1.1 INCH , 1.57 INCH ] Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 489763-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
489763-000
Heat Shrink Boots 489763-000
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Lipped : No Dimensions Compatible Cable Diameter (Max) : 32 MM , 43 MM , 26 MM , 40 MM , 30 MM , 46 MM , 36 MM , 28 MM , 34 MM  [1.25 INCH , 1.02 INCH , 1.33 INCH , 1.81 INCH , 1.18 INCH , 1.41 INCH , 1.69 INCH , 1.1 INCH , 1.57 INCH ] Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ] Housing Features Body Orientation : Right Angle Industry Standards Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102 Other Molded Part Shape Code : 222 Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Lipped : No

Dimensions


  • Compatible Cable Diameter (Max) : 32 MM , 43 MM , 26 MM , 40 MM , 30 MM , 46 MM , 36 MM , 28 MM , 34 MM  [1.25 INCH , 1.02 INCH , 1.33 INCH , 1.81 INCH , 1.18 INCH , 1.41 INCH , 1.69 INCH , 1.1 INCH , 1.57 INCH ]
  • Compatible Cable Diameter Range : 23.4 - 63 MM  [.921 - 2.48 INCH ]

Housing Features


  • Body Orientation : Right Angle

Industry Standards


  • Compatible With Approved Standards Products : DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE, IEC 62329-3-102

Other


  • Molded Part Shape Code : 222

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 489763-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
489763-000
shrink tube 489763-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 489763-000 489763-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 035377P008 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 067771-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0041174003 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0619356010 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details