TE Connectivity Cable Transitions & Breakouts 489438-000

Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 301A Size Code : 513 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 301A Size Code : 513 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 489438-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
489438-000
Cable Transitions & Breakouts 489438-000
Body Features Material Code : 51 Material Systems Code : 20 Primary Product Material : Modified Fluoro-Elastomer Configuration Features Adhesive Requirement : Adhesive Precoat Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Adhesive Code : 164 Molded Part Shape Code : 301A Size Code : 513 Product Type Features Molded Part Shape : T Shape Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 51
  • Material Systems Code : 20
  • Primary Product Material : Modified Fluoro-Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Precoat
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]
  • Inside Diameter Range (Leg 2) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Adhesive Code : 164
  • Molded Part Shape Code : 301A
  • Size Code : 513

Product Type Features


  • Molded Part Shape : T Shape

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 489438-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
489438-000
shrink tube 489438-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 489438-000 489438-000
Product Name Cable Transitions & Breakouts shrink tube
Material Modified Fluoro-Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing - 063725P034 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 130 C (-40 to 266 F)
View Details
2 suppliers
shrink tube - 047897-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 003975-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sealing Sleeves - 054431-000 - TE Connectivity
Specs
Material Crosslinked Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers