TE Connectivity
SolderSleeve Shield Terminators
488683-000
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Jacket Outside Diameter : 7 MM [.276 INCH ] Overall Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM [.17 INCH ]
Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : Yes
Dimensions Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Jacket Outside Diameter : 7 MM [.276 INCH ] Overall Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM [.17 INCH ]
Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : Yes
Dimensions Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ] Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ] Jacket Outside Diameter : 7 MM [.276 INCH ] Overall Length : 19.1 MM [.75 INCH ] Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ] Shield Outside Diameter (Min) : 4.3 MM [.17 INCH ]
Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Shield Terminator Temperature Indicator : Yes Temperature Indicator Type : Thermochromic
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 125
Configuration Features
Dimensions
- Dielectric Outside Diameter (Max) : 2.5 MM [.1 INCH ]
- Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]
- Jacket Outside Diameter : 7 MM [.276 INCH ]
- Overall Length : 19.1 MM [.75 INCH ]
- Recovered Inside Diameter (Max) : 4.32 MM [.17 INCH ]
- Shield Outside Diameter (Min) : 4.3 MM [.17 INCH ]
Industry Standards
- MIL/NAS Specification (MIL-S-83519, NAS-1747) : RT-1404
Product Type Features
- SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
- Splice Type : Shield Terminator
- Temperature Indicator : Yes
- Temperature Indicator Type : Thermochromic
Termination Features
- Termination Method : Solder
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Resistance Properties : Splash Protection
- Wire Temperature (Max) (DEGC) : 125
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
488683-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details