TE Connectivity Shielded Contacts 488587-000

Description
Contact Features Shielded Contact Style : Pin Industry Standards Government Qualified : No Other Comment : Commercial item. Product Type Features Shielded Contact Product Type : Devices, Accessory Shielded Contact Wire/Cable Type : Insulated Wire Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote
Description
Contact Features Shielded Contact Style : Pin Industry Standards Government Qualified : No Other Comment : Commercial item. Product Type Features Shielded Contact Product Type : Devices, Accessory Shielded Contact Wire/Cable Type : Insulated Wire Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 488587-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
488587-000
Shielded Contacts 488587-000
Contact Features Shielded Contact Style : Pin Industry Standards Government Qualified : No Other Comment : Commercial item. Product Type Features Shielded Contact Product Type : Devices, Accessory Shielded Contact Wire/Cable Type : Insulated Wire Termination Features Termination Method : Solder Usage Conditions Operating Temperature (Max) (DEGC) : 150

Contact Features


  • Shielded Contact Style : Pin

Industry Standards


  • Government Qualified : No

Other


  • Comment : Commercial item.

Product Type Features


  • Shielded Contact Product Type : Devices, Accessory
  • Shielded Contact Wire/Cable Type : Insulated Wire

Termination Features


  • Termination Method : Solder

Usage Conditions


  • Operating Temperature (Max) (DEGC) : 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 488587-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163089-1 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Rings & Spades - 1-1627170-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Tin
Features RoHS
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Quick Disconnects - 1-1659254-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details