Body Features Primary Product Color : Natural
Configuration Features Compatible With Wire & Cable Type : FFC, FPC Number of Positions : 8 Number of Rows : 1 PCB Mount Orientation : Right Angle
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Mating Location : Bottom Contact Shape & Form : Single Beam Contact Type : Socket PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .381 MICM [15 MICIN ]
Dimensions Accepts Flex Cable Thickness : .3 MM [.012 INCH ] Connector Height : 2.56 MM [.101 INCH ] Connector Length : 15.92 MM [.627 INCH ] Connector Width : 6.54 MM [.258 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 200
Housing Features Centerline (Pitch) : 1 MM [.039 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Identification Marking Circuit Identification Feature : With
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : With
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 1500
Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer Insertion Force Type : Zero Insertion Force (ZIF) PCB Connector Type : PCB Mount Receptacle
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]
Body Features
- Primary Product Color : Natural
Configuration Features
- Compatible With Wire & Cable Type : FFC, FPC
- Number of Positions : 8
- Number of Rows : 1
- PCB Mount Orientation : Right Angle
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 1
- Contact Layout : Inline
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
- Contact Mating Location : Bottom
- Contact Shape & Form : Single Beam
- Contact Type : Socket
- PCB Contact Termination Area Plating Material : Tin
- PCB Contact Termination Area Plating Material Thickness : .381 MICM [15 MICIN ]
Dimensions
- Accepts Flex Cable Thickness : .3 MM [.012 INCH ]
- Connector Height : 2.56 MM [.101 INCH ]
- Connector Length : 15.92 MM [.627 INCH ]
- Connector Width : 6.54 MM [.258 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 200
Housing Features
- Centerline (Pitch) : 1 MM [.039 INCH ]
- Housing Material : Liquid Crystal Polymer (LCP)
Identification Marking
- Circuit Identification Feature : With
Mechanical Attachment
- Connector Mounting Type : Board Mount
- Mating Alignment : With
- PCB Mount Alignment : Without
- PCB Mount Retention : With
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 1500
Product Type Features
- Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
- Connector Product Type : Connector Assembly
- Connector System : Flex-to-Board
- FPC Actuator Type : Stuffer
- Insertion Force Type : Zero Insertion Force (ZIF)
- PCB Connector Type : PCB Mount Receptacle
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -40 - 85 DEGC [-40 - 185 DEGF ]