TE Connectivity FPC Connectors 487951-6

Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPC Connectors - 487951-6 - TE Connectivity
Berwyn, PA, United States
FPC Connectors
487951-6
FPC Connectors 487951-6
Configuration Features Number of Positions : 6 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Tin Contact Mating Location : Top Dimensions Connector Height : 2.56 MM  [.101 INCH ] Connector Width : 5.4 MM  [.213 INCH ] Housing Features Centerline (Pitch) : 1 MM  [.039 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention Type : Zero Insertion Force (ZIF) PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Flexible Printed Circuit (FPC) Connector Product Type : Connector Assembly Connector System : Flex-to-Board FPC Actuator Type : Stuffer PCB Connector Assembly Type : PCB Mount Receptacle Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Tin
  • Contact Mating Location : Top

Dimensions


  • Connector Height : 2.56 MM  [.101 INCH ]
  • Connector Width : 5.4 MM  [.213 INCH ]

Housing Features


  • Centerline (Pitch) : 1 MM  [.039 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention Type : Zero Insertion Force (ZIF)
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Flexible Printed Circuit (FPC)
  • Connector Product Type : Connector Assembly
  • Connector System : Flex-to-Board
  • FPC Actuator Type : Stuffer
  • PCB Connector Assembly Type : PCB Mount Receptacle

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
FFC / FPC
487951-6
FFC / FPC 487951-6
FFC / FPC

FFC / FPC

Buy Now
Flex Cable Connector,pcb Mount,6 Contacts,number Of Contact Rows Amp - Te Connectivity - 13H6024 - Newark, An Avnet Company
Chicago, IL, United States
Flex Cable Connector,pcb Mount,6 Contacts,number Of Contact Rows Amp - Te Connectivity
13H6024
Flex Cable Connector,pcb Mount,6 Contacts,number Of Contact Rows Amp - Te Connectivity 13H6024
Flex Cable Connector,PCB Mount,6 Contacts,Number Of Contact Rows:1,LOCKING MECH RoHS Compliant: No

Flex Cable Connector,PCB Mount,6 Contacts,Number Of Contact Rows:1,LOCKING MECH RoHS Compliant: No

Supplier's Site
006 1Mm Fpc Top Horz Amp - Te Connectivity - 42AJ4135 - Newark, An Avnet Company
Chicago, IL, United States
006 1Mm Fpc Top Horz Amp - Te Connectivity
42AJ4135
006 1Mm Fpc Top Horz Amp - Te Connectivity 42AJ4135
006 1MM FPC TOP HORZ

006 1MM FPC TOP HORZ

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 487951-6 487951-6 13H6024
Product Name FPC Connectors FFC / FPC Flex Cable Connector,pcb Mount,6 Contacts,number Of Contact Rows Amp - Te Connectivity
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers