TE Connectivity Connector Contacts 487941-4

Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Mating Area Plating Material : Gold Flash Contact Type : Splicing Contact PCB Contact Termination Area Plating Material : Tin-Lead Packaging Features Packaging Method : Strip Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Mating Area Plating Material : Gold Flash Contact Type : Splicing Contact PCB Contact Termination Area Plating Material : Tin-Lead Packaging Features Packaging Method : Strip Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 487941-4 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
487941-4
Connector Contacts 487941-4
Configuration Features Compatible With Wire & Cable Type : FFC Contact Features Contact Mating Area Plating Material : Gold Flash Contact Type : Splicing Contact PCB Contact Termination Area Plating Material : Tin-Lead Packaging Features Packaging Method : Strip Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : FFC

Contact Features


  • Contact Mating Area Plating Material : Gold Flash
  • Contact Type : Splicing Contact
  • PCB Contact Termination Area Plating Material : Tin-Lead

Packaging Features


  • Packaging Method : Strip

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 487941-4
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-3 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 104479-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details