TE Connectivity Contact, Pin, Solder; Product Range Amp Te Connectivity 487923-4

Description
CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Solder; Product Range Amp Te Connectivity - 42K6929 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Solder; Product Range Amp Te Connectivity
42K6929
Contact, Pin, Solder; Product Range Amp Te Connectivity 42K6929
CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

CONTACT, PIN, SOLDER; Product Range:-; Contact Gender:Pin; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 42K6929
Product Name Contact, Pin, Solder; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 0460-229-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
3 suppliers
MicroForm - .125” - Wallner Expac
Specs
Type Anode / Anode Material; Cathode / Cathode Material
Shape / Form Diamond
Plating / Coating Nickel (optional feature)
View Details