TE Connectivity Connector, Fpc Housing, Receptacle, 12 Position, 1Row; Product Range Amp Te Connectivity 487545-9

Description
CONNECTOR, FPC HOUSING, RECEPTACLE, 12 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU FFC Receptacle Contacts; No. of Rows:1 RoHS Compliant: Yes
Description
CONNECTOR, FPC HOUSING, RECEPTACLE, 12 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU FFC Receptacle Contacts; No. of Rows:1 RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Connector, Fpc Housing, Receptacle, 12 Position, 1Row; Product Range Amp Te Connectivity - 91B7096 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Fpc Housing, Receptacle, 12 Position, 1Row; Product Range Amp Te Connectivity
91B7096
Connector, Fpc Housing, Receptacle, 12 Position, 1Row; Product Range Amp Te Connectivity 91B7096
CONNECTOR, FPC HOUSING, RECEPTACLE, 12 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU FFC Receptacle Contacts; No. of Rows:1 RoHS Compliant: Yes

CONNECTOR, FPC HOUSING, RECEPTACLE, 12 POSITION, 1ROW; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:12Positions; Pitch Spacing:1.27mm; For Use With:AMPMODU FFC Receptacle Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 91B7096
Product Name Connector, Fpc Housing, Receptacle, 12 Position, 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Bearing Mounting Plates, 0.625
Specs
Housing Bore / Bearing O.D. 15.87 mm (0.6250 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 42 mm (1.65 inch)
Bearing Bore / Ring O.D. 1.38 inch (35 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details