TE Connectivity Ffc/fpc Connector, Receptacle 10 Position 1Row; Product Range Amp Te Connectivity 487545-7

Description
FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:10Contacts RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:10Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle 10 Position 1Row; Product Range Amp Te Connectivity - 88F5214 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle 10 Position 1Row; Product Range Amp Te Connectivity
88F5214
Ffc/fpc Connector, Receptacle 10 Position 1Row; Product Range Amp Te Connectivity 88F5214
FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:10Position s; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:10Contacts RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE 10 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:10Positions; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:10Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 88F5214
Product Name Ffc/fpc Connector, Receptacle 10 Position 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 18 mm (0.7087 inch)
Bearing Bore / Ring O.D. 0.5906 inch (15 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details