TE Connectivity Ffc/fpc Connector, Receptacle, 8 Position 1Row; Product Range Amp Te Connectivity 487545-5

Description
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 8 Position 1Row; Product Range Amp Te Connectivity - 31C0055 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 8 Position 1Row; Product Range Amp Te Connectivity
31C0055
Ffc/fpc Connector, Receptacle, 8 Position 1Row; Product Range Amp Te Connectivity 31C0055
FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:8Positions ; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 8 POSITION 1ROW; Product Range:AMPMODU System 50; Gender:Socket; No. of Positions:8Positions; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Contacts; No. of Contacts:8Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 31C0055
Product Name Ffc/fpc Connector, Receptacle, 8 Position 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 120 mm (4.72 inch)
Bearing Bore / Ring O.D. 4.33 inch (110 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details