TE Connectivity Ffc/fpc Connector, Receptacle, 5 Position 1Row; Product Range Amp Te Connectivity 487545-2

Description
FFC/FPC CONNECTOR, RECEPTACLE, 5 POSITION 1ROW; Product Range:AMPMODU System 50 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Socket Contatcs; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet
Description
FFC/FPC CONNECTOR, RECEPTACLE, 5 POSITION 1ROW; Product Range:AMPMODU System 50 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Socket Contatcs; No. of Rows:1Rows RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Receptacle, 5 Position 1Row; Product Range Amp Te Connectivity - 13H5989 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Receptacle, 5 Position 1Row; Product Range Amp Te Connectivity
13H5989
Ffc/fpc Connector, Receptacle, 5 Position 1Row; Product Range Amp Te Connectivity 13H5989
FFC/FPC CONNECTOR, RECEPTACLE, 5 POSITION 1ROW; Product Range:AMPMODU System 50 Series; Gender:Receptacle; No. of Positions:5Positions ; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Socket Contatcs; No. of Rows:1Rows RoHS Compliant: Yes

FFC/FPC CONNECTOR, RECEPTACLE, 5 POSITION 1ROW; Product Range:AMPMODU System 50 Series; Gender:Receptacle; No. of Positions:5Positions; Pitch Spacing:1.27mm; For Use With:AMPMODU System 50 Series Socket Contatcs; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 13H5989
Product Name Ffc/fpc Connector, Receptacle, 5 Position 1Row; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250063 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 48 mm (1.89 inch)
Bearing Bore / Ring O.D. 1.57 inch (40 mm)
View Details