TE Connectivity Housing Connector, Rcpt, 4Pos, 1.27Mm; Product Range Amp Te Connectivity 487545-1

Description
HOUSING CONNECTOR, RCPT, 4POS, 1.27MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.27mm; For Use With:AMP AMPMODU Series Socket Contacts RoHS Compliant: Yes
Datasheet
Description
HOUSING CONNECTOR, RCPT, 4POS, 1.27MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.27mm; For Use With:AMP AMPMODU Series Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing Connector, Rcpt, 4Pos, 1.27Mm; Product Range Amp Te Connectivity - 99X4102 - Newark, An Avnet Company
Chicago, IL, United States
Housing Connector, Rcpt, 4Pos, 1.27Mm; Product Range Amp Te Connectivity
99X4102
Housing Connector, Rcpt, 4Pos, 1.27Mm; Product Range Amp Te Connectivity 99X4102
HOUSING CONNECTOR, RCPT, 4POS, 1.27MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions ; Pitch Spacing:1.27mm; For Use With:AMP AMPMODU Series Socket Contacts RoHS Compliant: Yes

HOUSING CONNECTOR, RCPT, 4POS, 1.27MM; Product Range:AMPMODU Series; Gender:Receptacle; No. of Positions:4Positions; Pitch Spacing:1.27mm; For Use With:AMP AMPMODU Series Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 99X4102
Product Name Housing Connector, Rcpt, 4Pos, 1.27Mm; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details