TE Connectivity Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amp - Te Connectivity 487526-4.

Description
FFC/FPC CONNECTOR, PLUG, 5 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:5CONTACTS; GENDER:PLUG; PRODUCT RANGE:-; CONTACT TERMINATION TYPE:-; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES
Description
FFC/FPC CONNECTOR, PLUG, 5 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:5CONTACTS; GENDER:PLUG; PRODUCT RANGE:-; CONTACT TERMINATION TYPE:-; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amp - Te Connectivity - 28AC9702 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amp - Te Connectivity
28AC9702
Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amp - Te Connectivity 28AC9702
FFC/FPC CONNECTOR, PLUG, 5 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:5CONTACTS; GENDER:PLUG; PRODUCT RANGE:-; CONTACT TERMINATION TYPE:-; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

FFC/FPC CONNECTOR, PLUG, 5 POSITION, 1ROW; PITCH SPACING:2.54MM; NO. OF CONTACTS:5CONTACTS; GENDER:PLUG; PRODUCT RANGE:-; CONTACT TERMINATION TYPE:-; CONTACT POSITION:-; NO. OF ROWS:1 ROW; CONTACT PLATING:-; CONTACT MATERIAL:- ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9702
Product Name Ffc/fpc Connector, Plug, 5 Position, 1Row; Pitch Spacing Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products