TE Connectivity Product Range Amp Te Connectivity 487406-1.

Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:IDC / IDT; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:2A; Contact Material:Phosphor Bronze RoHS Compliant: No
Description
Product Range:-; Contact Gender:Socket; Contact Termination Type:IDC / IDT; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:2A; Contact Material:Phosphor Bronze RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 24AC2226 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
24AC2226
Product Range Amp Te Connectivity 24AC2226
Product Range:-; Contact Gender:Socket; Contact Termination Type:IDC / IDT; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:2A; Contact Material:Phosphor Bronze RoHS Compliant: No

Product Range:-; Contact Gender:Socket; Contact Termination Type:IDC / IDT; For Use With:FFC Connectors; Wire Size AWG Max:-; Wire Size AWG Min:-; Current Rating:2A; Contact Material:Phosphor Bronze RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 24AC2226
Product Name Product Range Amp Te Connectivity
Shape / Form Socket or Receptacle; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-SNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Ternary sodium nickel ferromagnetic layered oxide for Sodium cathode - BMLC-KJ029 - Matexcel
Specs
Applications Battery or Fuel Cell
Thickness 3.01E-4 inch (0.0076 mm)
View Details