Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector)
Package: 10-TFQFN Exposed Pad, 10-MLF
Product Status: Preliminary
Flat Flex Type: FFC, FPC
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
FFC, FCB Thickness: 0.30mm
Voltage Rating: 600V
Housing Material: Liquid Crystal Polymer (LCP), Glass Filled
| Win Source Electronics | |
|---|---|
| Product Category | RTD Temperature Probes |
| Product Number | 487378-3 |
| Product Name | Sensors, Transducers - Temperature Sensors - RTD (Resistance Temperature Detector) |