TE Connectivity Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity 487117-4

Description
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:27AWG; Wire Size AWG Min:32AWG; Current Rating:-; Contact Termination:Crimp RoHS Compliant: No
Description
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:27AWG; Wire Size AWG Min:32AWG; Current Rating:-; Contact Termination:Crimp RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity - 13H5968 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity
13H5968
Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity 13H5968
CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:27AWG; Wire Size AWG Min:32AWG; Current Rating:-; Contact Termination:Crimp RoHS Compliant: No

CONTACT, SOCKET, IDC / IDT; Product Range:-; Contact Gender:Socket; Contact Termination Type:Crimp; For Use With:AMP FFC/FPC Connectors; Wire Size AWG Max:27AWG; Wire Size AWG Min:32AWG; Current Rating:-; Contact Termination:Crimp RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 13H5968
Product Name Contact, Socket, Idc / Idt; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1437284-0 - TE Connectivity
Specs
Type Contact
Plating / Coating None
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Modified Artificial Graphite Powder for Lithium Ion Battery Anode - BMLC-KJ024 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Powder
Applications Battery or Fuel Cell
View Details