TE Connectivity Hook Up Wire 486185-000

Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGF) : -85 - 392
Request a Quote
Description
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGF) : -85 - 392
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hook Up Wire - 486185-000 - TE Connectivity
Berwyn, PA, United States
Hook Up Wire
486185-000
Hook Up Wire 486185-000
Body Features Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified ETFE Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Number of Strands : 7 Dimensions Cable Insulation Thickness : .13 MM  [.005 INCH ] Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ] Outside Cable Diameter : .69 MM  [.027 INCH ] Strand Size (AWG) : 36 Wire Size (MMSQ) : .08 Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Other Product Source : US Product Type Features Cable Style : Primary Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGF) : -85 - 392

Body Features


  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified ETFE
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 7

Dimensions


  • Cable Insulation Thickness : .13 MM  [.005 INCH ]
  • Conductor Diameter Range : .36 - .38 MM  [.014 - .015 INCH ]
  • Outside Cable Diameter : .69 MM  [.027 INCH ]
  • Strand Size (AWG) : 36
  • Wire Size (MMSQ) : .08
  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (V) : 600

Other


  • Product Source : US

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range (DEGF) : -85 - 392
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 486185-000
Product Name Hook Up Wire
Rated Voltage 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 162811-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Tin-Plated Copper
View Details
2 suppliers
Primary Wire - 0589223001 - TE Connectivity
Specs
Rated Temperature -55 to 120 C (-67 to 248 F)
Wire Conductor Tin Plated Copper
International 2 mm² (0.0031 in²)
View Details
Hook Up Wire - 1885693001 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Plated High Strength Copper Alloy
View Details
Hook Up Wire - 031198-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details