TE Connectivity SolderSleeve Shield Terminators 486085-000

Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 1.5 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 8.71 MM  [.343 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 35.5 MM  [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Shield Outside Diameter (Min) : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote
Description
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 1.5 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 8.71 MM  [.343 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 35.5 MM  [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Shield Outside Diameter (Min) : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SolderSleeve Shield Terminators - 486085-000 - TE Connectivity
Berwyn, PA, United States
SolderSleeve Shield Terminators
486085-000
SolderSleeve Shield Terminators 486085-000
Body Features Lead Color : Green Lead Plating Material : Tin Lead Stranding : Stranded Configuration Features Pre-Installed Lead : Yes Pre-Installed Lead Type : XL Polyethylene Dimensions Compatible Jacket Diameter Range : 1.5 MM  [.34 INCH ] Expanded Inside Diameter (Min) : 8.71 MM  [.343 INCH ] Pre-Installed Lead Wire Size (MMSQ) : .38 Product Length : 35.5 MM  [1.4 INCH ] Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ] Shield Outside Diameter (Min) : 4.2 MM  [.165 INCH ] Wire Size (MMSQ) : 1.5 Wire Size (AWG) : 16 Industry Standards Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Temperature Indicator : No Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Resistance Properties : Splash Protection Wire Temperature (Max) (DEGC) : 85

Body Features


  • Lead Color : Green
  • Lead Plating Material : Tin
  • Lead Stranding : Stranded

Configuration Features


  • Pre-Installed Lead : Yes
  • Pre-Installed Lead Type : XL Polyethylene

Dimensions


  • Compatible Jacket Diameter Range : 1.5 MM  [.34 INCH ]
  • Expanded Inside Diameter (Min) : 8.71 MM  [.343 INCH ]
  • Pre-Installed Lead Wire Size (MMSQ) : .38
  • Product Length : 35.5 MM  [1.4 INCH ]
  • Recovered Inside Diameter (Max) : 4.5 MM  [.177 INCH ]
  • Shield Outside Diameter (Min) : 4.2 MM  [.165 INCH ]
  • Wire Size (MMSQ) : 1.5
  • Wire Size (AWG) : 16

Industry Standards


  • Government Qualified : No
  • MIL/NAS Specification (MIL-S-83519, NAS-1747) : No

Product Type Features


  • Temperature Indicator : No

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Resistance Properties : Splash Protection
  • Wire Temperature (Max) (DEGC) : 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Terminations
Product Number 486085-000
Product Name SolderSleeve Shield Terminators
Terminator Type SolderSleeve Shield Terminators
Unlock Full Specs
to access all available technical data

Similar Products

SolderSleeve Shield Terminators - 092965-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
SolderSleeve Shield Terminators - 025641-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details
Power Cable Terminations - 324033-000 - TE Connectivity
Specs
Terminator Type Power Cable Terminations
Standards and Certifications RoHS
View Details
SolderSleeve Shield Terminators - 016751-000 - TE Connectivity
Specs
Terminator Type SolderSleeve Shield Terminators
View Details