TE Connectivity FFC Connectors 485893-4

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Type : Pin Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Type : Pin Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FFC Connectors - 485893-4 - TE Connectivity
Berwyn, PA, United States
FFC Connectors
485893-4
FFC Connectors 485893-4
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 1 Contact Features Contact Type : Pin Electrical Characteristics Dielectric Withstanding Voltage (Max) (VAC) : 720 Insulation Resistance (Min) (MEGOHM) : 5000 Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] FFC Cable Entry : Straight Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Detent Window Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector System : Wire-to-Board FFC Connector Product Type : Housing Insertion Force Type : Normal Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1

Contact Features


  • Contact Type : Pin

Electrical Characteristics


  • Dielectric Withstanding Voltage (Max) (VAC) : 720
  • Insulation Resistance (Min) (MEGOHM) : 5000
  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • FFC Cable Entry : Straight
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : With
  • Mating Retention Type : Detent Window
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector System : Wire-to-Board
  • FFC Connector Product Type : Housing
  • Insertion Force Type : Normal

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Singapore, Singapore
2A 300V Electronic Connector
340-485893-4
2A 300V Electronic Connector 340-485893-4
6 Pos 2.54mm Crimp Wire Housing, Straight, 2A, 300V Product overview: 485893-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-485893-4 can be used for catalog matching and distributor lookup.

6 Pos 2.54mm Crimp Wire Housing, Straight, 2A, 300V Product overview: 485893-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 300V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 300V, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-485893-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FFC, FPC (Flat Flexible) Connector Housings - 485893-4-ND - DigiKey
Thief River Falls, MN, United States
FFC, FPC (Flat Flexible) Connector Housings
485893-4-ND
FFC, FPC (Flat Flexible) Connector Housings 485893-4-ND
"Housing FFC, Discrete Wire Housing for Male Contacts Connector Detent Lock 6Pos 0.100"" (2.54mm)"

"Housing FFC, Discrete Wire Housing for Male Contacts Connector Detent Lock 6Pos 0.100"" (2.54mm)"

Buy Now Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 485893-4 340-485893-4 485893-4-ND
Product Name FFC Connectors 2A 300V Electronic Connector FFC, FPC (Flat Flexible) Connector Housings
Connector Type Wire to Board Connector
Mounting Free-Hanging (In-Line)
Voltage Rating 300 volts 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 004656-000 - TE Connectivity
Specs
Mounting Compression
View Details
3A Electronic Connector - 316-102618-8 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Connector Systems Amp - Te Connectivity - 30AC3034 - Newark, An Avnet Company
Specs
Connector Type Wire to Board Connector
Termination Through Hole Straight
View Details