TE Connectivity Pitch Spacing Amp - Te Connectivity 485893-4.

Description
Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Crimp; Contact Position:Top; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:- RoHS Compliant: Yes
Description
Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Crimp; Contact Position:Top; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pitch Spacing Amp - Te Connectivity - 28AC9701 - Newark, An Avnet Company
Chicago, IL, United States
Pitch Spacing Amp - Te Connectivity
28AC9701
Pitch Spacing Amp - Te Connectivity 28AC9701
Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Crimp; Contact Position:Top; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:- RoHS Compliant: Yes

Pitch Spacing:2.54mm; No. of Contacts:6Contacts; Gender:Plug; Product Range:-; Contact Termination Type:Crimp; Contact Position:Top; No. of Rows:1 Row; Contact Plating:-; Contact Material:-; FFC / FPC Thickness:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC9701
Product Name Pitch Spacing Amp - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - CAB.M16.NYC.C52N-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 6.0 amps
View Details
2 suppliers
Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details