TE Connectivity Splices 485064-1

Description
Body Features Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : .08 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 1.65 MM  [.065 INCH ] Overall Product Length : 5.33 MM  [.21 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Body Features Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : .08 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 1.65 MM  [.065 INCH ] Overall Product Length : 5.33 MM  [.21 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 485064-1 - TE Connectivity
Berwyn, PA, United States
Splices
485064-1
Splices 485064-1
Body Features Plating Material : Unplated Primary Product Material : Brass Weight per Piece (G) : .08 Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Open Dimensions Accepts Wire Insulation Diameter Range : 1.65 MM  [.065 INCH ] Overall Product Length : 5.33 MM  [.21 INCH ] Terminal Material Thickness : .3 MM  [.012 INCH ] Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Heavy Duty : No Packaging Features Packaging Method : Reel Packaging Quantity : 50000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Serrated : No Splice Type : Pigtail Splice, Thru Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Plating Material : Unplated
  • Primary Product Material : Brass
  • Weight per Piece (G) : .08

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Open

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.65 MM  [.065 INCH ]
  • Overall Product Length : 5.33 MM  [.21 INCH ]
  • Terminal Material Thickness : .3 MM  [.012 INCH ]
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Heavy Duty : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 50000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Serrated : No
  • Splice Type : Pigtail Splice, Thru Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 485064-1
Product Name Splices
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Connector Contacts - 1-192008-3 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details