TE Connectivity Splices 485043-4

Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 3 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Steel Terminal Plating Material : Nickel Dimensions Product Length : 6.25 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 2 - 4.5 Wire Size (AWG) : 14 - 11 Wire Size (CMA) : 4000 - 9000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 3 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Steel Terminal Plating Material : Nickel Dimensions Product Length : 6.25 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 2 - 4.5 Wire Size (AWG) : 14 - 11 Wire Size (CMA) : 4000 - 9000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 485043-4 - TE Connectivity
Berwyn, PA, United States
Splices
485043-4
Splices 485043-4
Body Features Splice Features : Serrated Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Splice Capacity : 3 Strip Orientation : Side Feed Contact Features Barrel Type : Open Contact Base Material : Steel Terminal Plating Material : Nickel Dimensions Product Length : 6.25 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 2 - 4.5 Wire Size (AWG) : 14 - 11 Wire Size (CMA) : 4000 - 9000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]

Body Features


  • Splice Features : Serrated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4
  • Splice Capacity : 3
  • Strip Orientation : Side Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Terminal Plating Material : Nickel

Dimensions


  • Product Length : 6.25 MM  [.25 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 2 - 4.5
  • Wire Size (AWG) : 14 - 11
  • Wire Size (CMA) : 4000 - 9000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 250 DEGC  [-40 - 482 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A101757CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A101757CT-ND
Terminals - Wire Splice Connectors A101757CT-ND
CONN SPLICE 4000-9000 CMA CRIMP

CONN SPLICE 4000-9000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A101757TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A101757TR-ND
Terminals - Wire Splice Connectors A101757TR-ND
CONN SPLICE 4000-9000 CMA CRIMP

CONN SPLICE 4000-9000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 485043-4 A101757CT-ND A101757TR-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Material Nickel
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-141175-2 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details
Ring Terminals - 084289-000 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
2 suppliers