TE Connectivity Splices 485043-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.593 G  [.056 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 4000 - 9000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.593 G  [.056 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 4000 - 9000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 485043-2 - TE Connectivity
Berwyn, PA, United States
Splices
485043-2
Splices 485043-2
Body Features Splice Features : Serrated Terminal & Contact Weight : 1.593 G  [.056 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 4000 - 9000 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 2500 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : 1.593 G  [.056 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 6.35 MM  [.25 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (CMA) : 4000 - 9000

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2500

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
SPLICE 4000-9000 020TPBR - 485043-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
SPLICE 4000-9000 020TPBR
485043-2
SPLICE 4000-9000 020TPBR 485043-2
SPLICE 4000-9000 020TPBR

SPLICE 4000-9000 020TPBR

Buy Now
Terminals - Wire Splice Connectors - A100641CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100641CT-ND
Terminals - Wire Splice Connectors A100641CT-ND
CONN SPLICE 4000-9000 CMA CRIMP

CONN SPLICE 4000-9000 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A100641TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A100641TR-ND
Terminals - Wire Splice Connectors A100641TR-ND
CONN SPLICE 4000-9000 CMA CRIMP

CONN SPLICE 4000-9000 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 485043-2 485043-2 A100641CT-ND
Product Name Splices SPLICE 4000-9000 020TPBR Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Connector Contacts - 109029-ZZ - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Quick Disconnects - 100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
3 suppliers
Ring Terminals - 1-1377172-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details