TE Connectivity Ring Terminals 485029-1

Description
Body Features Terminal & Contact Weight : .976 G  [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.06 INCH , .146 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.05 MM  [.085 - 14 INCH ] Product Length : 23.62 MM  [.93 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Terminal & Contact Weight : .976 G  [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.06 INCH , .146 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.05 MM  [.085 - 14 INCH ] Product Length : 23.62 MM  [.93 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 485029-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
485029-1
Ring Terminals 485029-1
Body Features Terminal & Contact Weight : .976 G  [.034 OZ ] Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.06 INCH , .146 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [14 INCH ] Compatible Insulation Diameter (Min) (INCH) : .085 Compatible Insulation Diameter Range : 2.16 - 3.05 MM  [.085 - 14 INCH ] Product Length : 23.62 MM  [.93 INCH ] Stud Diameter : 6.73 MM  [.265 INCH ] Tongue Thickness : .64 MM  [.025 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : D Shaped Stud Size : M6 Terminal Features : Sheared Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Terminal & Contact Weight : .976 G  [.034 OZ ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 3.7 MM , 1.52 MM  [.06 INCH , .146 INCH ]
  • Compatible Insulation Diameter (Max) : 3.05 MM  [14 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .085
  • Compatible Insulation Diameter Range : 2.16 - 3.05 MM  [.085 - 14 INCH ]
  • Product Length : 23.62 MM  [.93 INCH ]
  • Stud Diameter : 6.73 MM  [.265 INCH ]
  • Tongue Thickness : .64 MM  [.025 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : D Shaped
  • Stud Size : M6
  • Terminal Features : Sheared
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A29897CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29897CT-ND
Terminals - Ring Connectors A29897CT-ND
CONN RING D-SHAPE 14-18AWG #1/4

CONN RING D-SHAPE 14-18AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A29897TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29897TR-ND
Terminals - Ring Connectors A29897TR-ND
CONN RING D-SHAPE 14-18AWG #1/4

CONN RING D-SHAPE 14-18AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
485029-1
Terminals 485029-1
Terminals RING IS 18-14 1/4 Reel of 3000

Terminals RING IS 18-14 1/4 Reel of 3000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 485029-1 A29897CT-ND A29897TR-ND 485029-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Tin Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-175216-3 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ring Terminals - 1-1377172-8 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 8 AWG
View Details
Quick Disconnects - 1-1659250-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 20 AWG
View Details