TE Connectivity Splices 485016-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .12 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 2.54 MM  [.1 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (CMA) : 500 - 2200 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .12 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 2.54 MM  [.1 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (CMA) : 500 - 2200 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 485016-1 - TE Connectivity
Berwyn, PA, United States
Splices
485016-1
Splices 485016-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .12 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 2.54 MM  [.1 INCH ] Terminal Material Thickness : .76 MM  [.03 INCH ] Wire Size (CMA) : 500 - 2200 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .12 G  [.004 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 2

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 2.54 MM  [.1 INCH ]
  • Terminal Material Thickness : .76 MM  [.03 INCH ]
  • Wire Size (CMA) : 500 - 2200

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A111208CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111208CT-ND
Terminals - Wire Splice Connectors A111208CT-ND
CONN SPLICE 500-2200 CMA CRIMP

CONN SPLICE 500-2200 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111208TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111208TR-ND
Terminals - Wire Splice Connectors A111208TR-ND
CONN SPLICE 500-2200 CMA CRIMP

CONN SPLICE 500-2200 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 485016-1 A111208CT-ND A111208TR-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 107134-31 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details