TE Connectivity Connectors,Interconnects 485003-1

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 14-UFQFN Exposed Pad, 14-TMLF Product Status: Obsolete Terminal Type: Gull Wing Stud/Tab Size: 5/16 Stud Thickness: 0.031" (0.79mm) Width - Outer Edges: 0.455" (11.56mm) Length - Overall: 0.543" (13.80mm) Mounting Type: Fixed Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 14-UFQFN Exposed Pad, 14-TMLF
Product Status: Obsolete
Terminal Type: Gull Wing
Stud/Tab Size: 5/16 Stud
Thickness: 0.031" (0.79mm)
Width - Outer Edges: 0.455" (11.56mm)
Length - Overall: 0.543" (13.80mm)
Mounting Type: Fixed
Termination: Solder

Buy Now Datasheet
Ring Connectors - A105461TR-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A105461TR-ND
Ring Connectors A105461TR-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Connectors - A105461CT-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A105461CT-ND
Ring Connectors A105461CT-ND
Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp

Buy Now Datasheet
Ring Is 058 Dia 020 Npst Rohs Compliant Amp - Te Connectivity - 18H2458 - Newark, An Avnet Company
Chicago, IL, United States
Ring Is 058 Dia 020 Npst Rohs Compliant Amp - Te Connectivity
18H2458
Ring Is 058 Dia 020 Npst Rohs Compliant Amp - Te Connectivity 18H2458
RING IS 058 DIA 020 NPST ROHS COMPLIANT: YES

RING IS 058 DIA 020 NPST ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A105461TR-ND 18H2458
Product Name Connectors,Interconnects Ring Connectors Ring Is 058 Dia 020 Npst Rohs Compliant Amp - Te Connectivity
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML2G-D - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details
Schaltbau GA - Circular connectors to industry standard -  - Schaltbau GmbH
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
Voltage Rating 25 to 400 volts
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details