TE Connectivity Heat Shrink Tubing 4849344003

Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Water, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote
Description
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Water, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 4849344003 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
4849344003
Heat Shrink Tubing 4849344003
Body Features Flexibility : Flexible Fluid Type : Lubricating Oil, Gasoline, Water, Hydraulic Fluid Primary Product Color : Green Primary Product Material : Irradiated Modified Polyolefin Shrink Ratio : 3:1 Dimensions Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ] Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ] Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ] Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ] Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ] Electrical Characteristics Operating Voltage (Max) (KV) : .6 Industry Standards Flammability Test Method : ASTM D876 Operation/Applicatio n Mechanical Resistance : Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief Other Meets Low Outgassing Requirements : No Product Source : Czech Republic Packaging Features Packaging Method : Box Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ] Recovery Temperature (DEGC) : 120 Shrink Temperature (Min) (DEGC) : 80 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Flexible
  • Fluid Type : Lubricating Oil, Gasoline, Water, Hydraulic Fluid
  • Primary Product Color : Green
  • Primary Product Material : Irradiated Modified Polyolefin
  • Shrink Ratio : 3:1

Dimensions


  • Expanded Inside Diameter (Min) : 9 MM  [.354 INCH ]
  • Recovered Inside Diameter (Max) : 3 MM  [.118 INCH ]
  • Recovered Wall Thickness (Nominal) : .75 MM  [.03 INCH ]
  • Recovered Wall Thickness (Tolerance) : .12 MM  [.005 INCH ]
  • Tubing Size Range : 3 - 9 MM  [.118 - .354 INCH ]

Electrical Characteristics


  • Operating Voltage (Max) (KV) : .6

Industry Standards


  • Flammability Test Method : ASTM D876

Operation/Application


  • Mechanical Resistance : Mechanical Damage, Fluids, Abrasion Resistant, Strain Relief

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : Czech Republic

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -55 - 135 DEGC  [-67 - 275 DEGF ]
  • Recovery Temperature (DEGC) : 120
  • Shrink Temperature (Min) (DEGC) : 80
  • Tubing Flammability Type : Flame-Retardant
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 4849344003
Product Name Heat Shrink Tubing
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 041135-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
shrink tube - 056795M001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Boots - 048555N002 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
Heat Shrink Tubing - 0619356005 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details