Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2.5:1
Dimensions Compatible Cable Diameter (Max) : 100 MM [3.937 INCH ] Compatible Cable Diameter (Min) : 25 MM [.984 INCH ] Product Length : 700 MM [27.559 INCH ] Recovered Wall Thickness (Max) (MM) : 1.5 Wall Thickness : Medium
Electrical Characteristics Voltage Class (KV) : ≤ 1
Industry Standards Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247, HD631.2
Mechanical Attachment Mechanical Reinforcement : Fabric (Woven Textile) Reinforced
Operation/Applicatio
n Mechanical Resistance : Against Mechanical Impact or Damage Power Component Application Type : Underground Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Other Product Use : Cable Jacketing, Cable Jacket Repair
Product Availability Product Availability : Worldwide
Product Type Features Adhesive Coating : With Coating Style : Inline Installation Technology : Heat Shrink Power Cable Wrap Product Type : Sleeve Power Component Options : Channels & Clips Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions Environmental Resistance : Rain, Salt Water, Contaminated Water, Moisture, Weathering Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Body Features
- Flexibility : Semi-Rigid
- Primary Product Color : Black
- Primary Product Material : Crosslinked Polyolefin
- Shrink Ratio : > 2.5:1
Dimensions
- Compatible Cable Diameter (Max) : 100 MM [3.937 INCH ]
- Compatible Cable Diameter (Min) : 25 MM [.984 INCH ]
- Product Length : 700 MM [27.559 INCH ]
- Recovered Wall Thickness (Max) (MM) : 1.5
- Wall Thickness : Medium
Electrical Characteristics
Industry Standards
- Compatible With Approved Standards Products : IEC 60684-3-246, IEC 60684-3-214, IEC 60684-3-247, HD631.2
Mechanical Attachment
- Mechanical Reinforcement : Fabric (Woven Textile) Reinforced
Operation/Application
- Mechanical Resistance : Against Mechanical Impact or Damage
- Power Component Application Type : Underground
- Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
Other
- Product Use : Cable Jacketing, Cable Jacket Repair
Product Availability
- Product Availability : Worldwide
Product Type Features
- Adhesive Coating : With
- Coating Style : Inline
- Installation Technology : Heat Shrink
- Power Cable Wrap Product Type : Sleeve
- Power Component Options : Channels & Clips
- Wall Style (Excluding Adhesive) : Reinforced
Usage Conditions
- Environmental Resistance : Rain, Salt Water, Contaminated Water, Moisture, Weathering
- Flammability Performance : Non-Flame-Retardant
- Fluid Resistance Type : Transformer Oil, Hydrocarbons