Body Features Insulation Material : Plastic Number of Sheds : 5
Configuration Features Number of Cores : 1
Dimensions Compatible Conductor Diameter Range : 8.38 - 11.93 MM [.33 - .47 INCH ] Compatible Conductor Range (AWGKC) : 1 - 3/0 Compatible Insulation Diameter Range : 16 - 28 MM [.64 - 1.09 INCH ] Length (Installed) : 381 MM [15 INCH ]
Electrical Characteristics Voltage Class (KV) : ≤ 25
Industry Standards Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Applicatio
n Power Component Application Type : Indoor, Outdoor
Other Installation Instruction : English
Packaging Features Packaging Quantity : 1
Product Availability Product Availability : Americas
Product Type Features Cable Shield Style : Tape Installation Technology : Cold Shrink Shelf Life : 3 Years
Usage Conditions Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Material : Plastic
- Number of Sheds : 5
Configuration Features
Dimensions
- Compatible Conductor Diameter Range : 8.38 - 11.93 MM [.33 - .47 INCH ]
- Compatible Conductor Range (AWGKC) : 1 - 3/0
- Compatible Insulation Diameter Range : 16 - 28 MM [.64 - 1.09 INCH ]
- Length (Installed) : 381 MM [15 INCH ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 25
Industry Standards
- Compatible With Approved Standards Products : HD CENELEC 629.1, IEEE 48
Operation/Application
- Power Component Application Type : Indoor, Outdoor
Other
- Installation Instruction : English
Packaging Features
Product Availability
- Product Availability : Americas
Product Type Features
- Cable Shield Style : Tape
- Installation Technology : Cold Shrink
- Shelf Life : 3 Years
Usage Conditions
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]