TE ConnectivityStandard Circular Connectors484074-E
Description
Body Features Entry Style : Top Environmental Protection : IP65, IP67
Configuration Features Contacts Preloaded : Yes Number of Positions : 12
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Assembly Length : 17 MM [.669 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
TE Connectivity
DigiKey
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Entry Style : Top Environmental Protection : IP65, IP67
Configuration Features Contacts Preloaded : Yes Number of Positions : 12
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Assembly Length : 17 MM [.669 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features Entry Style : Top Environmental Protection : IP65, IP67
Configuration Features Contacts Preloaded : Yes Number of Positions : 12
Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No
Dimensions Assembly Length : 17 MM [.669 INCH ]
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : A
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No
Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
Body Features
Entry Style : Top
Environmental Protection : IP65, IP67
Configuration Features
Contacts Preloaded : Yes
Number of Positions : 12
Contact Features
Circular Connector Contact Type : Socket
Contact Current Rating (Max) (AMP) : 4
Reverse Gender : No
Dimensions
Assembly Length : 17 MM [.669 INCH ]
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Mating Alignment : With
Mating Alignment Type : Polarization
Mating Retention : Without
PCB Mount Alignment : With
PCB Mount Retention : With
Polarization Code : A
Operation/Application
Circuit Application : Power, Signal & High Speed Data
Durability Rating (CYCLE) : 100
Shielded : No
Product Type Features
Circular Connector Type : Circular Connector Receptacle
Connector & Contact Terminates To : Printed Circuit Board
Connector Product Type : Connector Assembly
Connector System : Cable-to-Board
Sealable : No
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
IP Water Sealing Level : IP67
Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]