Body Features Primary Product Color : Amber Primary Product Material : Adhesive
Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]
Other Meets Low Outgassing Requirements : No
Product Type Features Wall Type : Single Wall
Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Amber Primary Product Material : Adhesive
Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]
Other Meets Low Outgassing Requirements : No
Product Type Features Wall Type : Single Wall
Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Body Features Primary Product Color : Amber Primary Product Material : Adhesive
Dimensions Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]
Other Meets Low Outgassing Requirements : No
Product Type Features Wall Type : Single Wall
Usage Conditions Tubing Flammability Type : Non-Flame-Retardant
Body Features
Primary Product Color : Amber
Primary Product Material : Adhesive
Dimensions
Expanded Inside Diameter (Min) : 7.62 MM [.3 INCH ]