TE Connectivity Power Cable 4819513001

Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Bare Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 11 MM  [.433 INCH ] Outside Cable Diameter : 15.9 MM  [.626 INCH ] Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet
Description
Body Features Cable Color : Black Conductor Material : Rope Stranded Bare Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 11 MM  [.433 INCH ] Outside Cable Diameter : 15.9 MM  [.626 INCH ] Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 4819513001 - TE Connectivity
Berwyn, PA, United States
Power Cable
4819513001
Power Cable 4819513001
Body Features Cable Color : Black Conductor Material : Rope Stranded Bare Copper Wire Color (Base) : Black Configuration Features Number of Conductors : 1 Dimensions Conductor Diameter Range : 11 MM  [.433 INCH ] Outside Cable Diameter : 15.9 MM  [.626 INCH ] Wire Size (MMSQ) : 50 Electrical Characteristics Operating Voltage (VAC) : 600 Product Type Features Wall Type : Dual Wall Usage Conditions Cable Type : Power Operating Temperature Range (DEGF) : -40 - 302

Body Features


  • Cable Color : Black
  • Conductor Material : Rope Stranded Bare Copper
  • Wire Color (Base) : Black

Configuration Features


  • Number of Conductors : 1

Dimensions


  • Conductor Diameter Range : 11 MM  [.433 INCH ]
  • Outside Cable Diameter : 15.9 MM  [.626 INCH ]
  • Wire Size (MMSQ) : 50

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Product Type Features


  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Power
  • Operating Temperature Range (DEGF) : -40 - 302
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 4819513001
Product Name Power Cable
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 061233-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 042017-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation Crosslinked Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 1304773001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 142939-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers