TE Connectivity Splices 481899-000

Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Product Length : 106 MM  [4.175 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Product Length : 106 MM  [4.175 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 481899-000 - TE Connectivity
Berwyn, PA, United States
Splices
481899-000
Splices 481899-000
Contact Features Contact Base Material : Copper Dimensions Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ] Product Length : 106 MM  [4.175 INCH ] Product Type Features Sealable : Yes Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Contact Features


  • Contact Base Material : Copper

Dimensions


  • Compatible Insulation Diameter Range : 4.5 MM  [.177 INCH ]
  • Product Length : 106 MM  [4.175 INCH ]

Product Type Features


  • Sealable : Yes

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 481899-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 011829-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 10 to 12 AWG
International 4 to 6 mm2
View Details
Connector Contacts - 1-175217-3 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1-104479-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Quick Disconnects - 1-1627057-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details