TE Connectivity Power Cable 481497-000

Description
Body Features Cable Color : White Conductor Material : Nickel-Plated Copper Wire & Cable Insulation Material : ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1330 Dimensions Conductor Diameter Range : 11.61 MM  [.457 INCH ] Outside Cable Diameter : 14.48 MM  [.57 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 1/0 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 55
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Nickel-Plated Copper Wire & Cable Insulation Material : ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1330 Dimensions Conductor Diameter Range : 11.61 MM  [.457 INCH ] Outside Cable Diameter : 14.48 MM  [.57 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 1/0 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 55
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Cable - 481497-000 - TE Connectivity
Berwyn, PA, United States
Power Cable
481497-000
Power Cable 481497-000
Body Features Cable Color : White Conductor Material : Nickel-Plated Copper Wire & Cable Insulation Material : ETFE Wire Color (Base) : White Configuration Features Number of Conductors : 1 Number of Strands : 1330 Dimensions Conductor Diameter Range : 11.61 MM  [.457 INCH ] Outside Cable Diameter : 14.48 MM  [.57 INCH ] Strand Size (AWG) : 30 Wire Size (MMSQ) : 67.4 Wire Size (AWG) : 1/0 Electrical Characteristics Operating Voltage (VAC) : 600 Packaging Features Packaging Method : Reel Product Type Features Cable Style : Primary Wall Type : Dual Wall Usage Conditions Cable Type : Spec 55

Body Features


  • Cable Color : White
  • Conductor Material : Nickel-Plated Copper
  • Wire & Cable Insulation Material : ETFE
  • Wire Color (Base) : White

Configuration Features


  • Number of Conductors : 1
  • Number of Strands : 1330

Dimensions


  • Conductor Diameter Range : 11.61 MM  [.457 INCH ]
  • Outside Cable Diameter : 14.48 MM  [.57 INCH ]
  • Strand Size (AWG) : 30
  • Wire Size (MMSQ) : 67.4
  • Wire Size (AWG) : 1/0

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Cable Style : Primary
  • Wall Type : Dual Wall

Usage Conditions


  • Cable Type : Spec 55
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 481497-000
Product Name Power Cable
Cable Insulation ETFE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Number of Conductors 1 #
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable - 056377-000 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Twisted Pair Cable - 168055-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 0116093002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
Twisted Pair Cable - 042017-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation Crosslinked Modified ETFE
Cable Conductor Copper
View Details