TE Connectivity
SolderSleeve Shield Terminators
479761-000
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.73 MM [.068 INCH ] Jacket Outside Diameter : 1.73 MM [.068 INCH ] Overall Length : 10.16 MM [.4 INCH ] Recovered Inside Diameter (Max) : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Wire Terminator
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Description
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.73 MM [.068 INCH ] Jacket Outside Diameter : 1.73 MM [.068 INCH ] Overall Length : 10.16 MM [.4 INCH ] Recovered Inside Diameter (Max) : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Wire Terminator
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 150
Request a Quote
Email Supplier
Suppliers
Configuration Features Pre-Installed Lead : No
Dimensions Expanded Inside Diameter (Min) : 1.73 MM [.068 INCH ] Jacket Outside Diameter : 1.73 MM [.068 INCH ] Overall Length : 10.16 MM [.4 INCH ] Recovered Inside Diameter (Max) : 1.73 MM [.068 INCH ] Wire Size (MMSQ) : .34 - .14 Wire Size (AWG) : 22 - 26
Industry Standards MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator Splice Type : Wire Terminator
Termination Features Termination Method : Solder
Usage Conditions Operating Temperature (Max) (DEGC) : 150 Wire Temperature (Max) (DEGC) : 150
Configuration Features
Dimensions
- Expanded Inside Diameter (Min) : 1.73 MM [.068 INCH ]
- Jacket Outside Diameter : 1.73 MM [.068 INCH ]
- Overall Length : 10.16 MM [.4 INCH ]
- Recovered Inside Diameter (Max) : 1.73 MM [.068 INCH ]
- Wire Size (MMSQ) : .34 - .14
- Wire Size (AWG) : 22 - 26
Industry Standards
- MIL/NAS Specification (MIL-S-83519, NAS-1747) : No
Product Type Features
- SolderSleeve Shield Terminator Product Type : Wire Terminator, Cable Terminator, Shield Terminator
- Splice Type : Wire Terminator
Termination Features
- Termination Method : Solder
Usage Conditions
- Operating Temperature (Max) (DEGC) : 150
- Wire Temperature (Max) (DEGC) : 150
Buy Now
Technical Specifications
|
Product Category
|
Electrical Terminations |
|
Product Number
|
479761-000 |
|
Product Name
|
SolderSleeve Shield Terminators |
|
Terminator Type
|
SolderSleeve Shield Terminators
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminator Type
Power Cable Terminations
Standards and Certifications
RoHS
View Details
Terminator Type
SolderSleeve Shield Terminators
View Details
Terminator Type
SolderSleeve Shield Terminators
Standards and Certifications
RoHS
View Details