Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No
Dimensions Compatible Cable Diameter (Max) : 10 MM , 6 MM , 7 MM , 8 MM , 9 MM , 11 MM [.43 INCH , .35 INCH , .23 INCH , .27 INCH , .314 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.3 - 17.8 MM [.209 - .701 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No
Dimensions Compatible Cable Diameter (Max) : 10 MM , 6 MM , 7 MM , 8 MM , 9 MM , 11 MM [.43 INCH , .35 INCH , .23 INCH , .27 INCH , .314 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.3 - 17.8 MM [.209 - .701 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features Material Code : 25 Material Systems Code : 25 Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features Adhesive Requirement : Adhesive Precoat Lipped : No
Dimensions Compatible Cable Diameter (Max) : 10 MM , 6 MM , 7 MM , 8 MM , 9 MM , 11 MM [.43 INCH , .35 INCH , .23 INCH , .27 INCH , .314 INCH , .39 INCH ] Compatible Cable Diameter Range : 5.3 - 17.8 MM [.209 - .701 INCH ]
Housing Features Body Orientation : Straight
Industry Standards Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE
Other Adhesive Code : 225 Molded Part Shape Code : 202
Usage Conditions Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Body Features
Material Code : 25
Material Systems Code : 25
Primary Product Material : Fluid Resistant Modified Elastomer
Configuration Features
Adhesive Requirement : Adhesive Precoat
Lipped : No
Dimensions
Compatible Cable Diameter (Max) : 10 MM , 6 MM , 7 MM , 8 MM , 9 MM , 11 MM [.43 INCH , .35 INCH , .23 INCH , .27 INCH , .314 INCH , .39 INCH ]
Compatible Cable Diameter Range : 5.3 - 17.8 MM [.209 - .701 INCH ]
Housing Features
Body Orientation : Straight
Industry Standards
Compatible With Approved Standards Products : IEC 62329-3-102, DEF Std 59-97 Issue 3 Type DE, MIS-34867, BS-G-198-5-DE
Other
Adhesive Code : 225
Molded Part Shape Code : 202
Usage Conditions
Operating Temperature Range : -75 - 150 DEGC [-103 - 302 DEGF ]
Resistance Protection : Long-Term Fluid Exposure at High Temperatures