TE Connectivity Connector Backshells 479328-000

Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/03, AS34081, M83723/05, M83723/66, AS34091, M83723/91, AS34001, M83723/82, M83723/01, M83723/13, NAS 1693, NAS 1702, M83723/48, AS34641, AS34061, M83723/96, M83723/77, M83723/72, M83723/73, MS3474, NAS 1642, AS34461, M83723/40, M83723/92, AS34541, M83723/43, NAS 1650, NAS 1692, M83723/84, M83723/74, MS3459, MS3475, MS3476, NAS 1652, M83723/97, M83723/42, MS3472, AS34561, M83723/85, NAS 1599, M83723/87, AS34501, M83723/38, M83723/49, M83723/95, M83723/67, M83723/78, M83723/36, MS3471, NAS 1651, NAS 1653, M83723/76, M83723/83, AS34011, AS34511, AS34671, M83723/06, MS3470, AS34241, M83723/02, M83723/68, AS34041, M83723/75, NAS 1694, M83723/41, NAS 1643, NAS 1699, M83723/04, M83723/14, NAS 1701, M83723/98, NAS 1700, AS34681, M83723/37, M83723/69, AS34121, M83723/39, NAS 1641, M83723/08, M83723/65, M83723/07, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 12S, 12, 07 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet
Description
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/03, AS34081, M83723/05, M83723/66, AS34091, M83723/91, AS34001, M83723/82, M83723/01, M83723/13, NAS 1693, NAS 1702, M83723/48, AS34641, AS34061, M83723/96, M83723/77, M83723/72, M83723/73, MS3474, NAS 1642, AS34461, M83723/40, M83723/92, AS34541, M83723/43, NAS 1650, NAS 1692, M83723/84, M83723/74, MS3459, MS3475, MS3476, NAS 1652, M83723/97, M83723/42, MS3472, AS34561, M83723/85, NAS 1599, M83723/87, AS34501, M83723/38, M83723/49, M83723/95, M83723/67, M83723/78, M83723/36, MS3471, NAS 1651, NAS 1653, M83723/76, M83723/83, AS34011, AS34511, AS34671, M83723/06, MS3470, AS34241, M83723/02, M83723/68, AS34041, M83723/75, NAS 1694, M83723/41, NAS 1643, NAS 1699, M83723/04, M83723/14, NAS 1701, M83723/98, NAS 1700, AS34681, M83723/37, M83723/69, AS34121, M83723/39, NAS 1641, M83723/08, M83723/65, M83723/07, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 12S, 12, 07 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Backshells - 479328-000 - TE Connectivity
Berwyn, PA, United States
Connector Backshells
479328-000
Connector Backshells 479328-000
Body Features Primary Product Color : Olive Drab Primary Product Material : Aluminum Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3) Dimensions Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ] Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ] Product Length : 25.5 MM  [1 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : Circular Industry Standards Connector Detail Specification Number : M83723/71, M83723/03, AS34081, M83723/05, M83723/66, AS34091, M83723/91, AS34001, M83723/82, M83723/01, M83723/13, NAS 1693, NAS 1702, M83723/48, AS34641, AS34061, M83723/96, M83723/77, M83723/72, M83723/73, MS3474, NAS 1642, AS34461, M83723/40, M83723/92, AS34541, M83723/43, NAS 1650, NAS 1692, M83723/84, M83723/74, MS3459, MS3475, MS3476, NAS 1652, M83723/97, M83723/42, MS3472, AS34561, M83723/85, NAS 1599, M83723/87, AS34501, M83723/38, M83723/49, M83723/95, M83723/67, M83723/78, M83723/36, MS3471, NAS 1651, NAS 1653, M83723/76, M83723/83, AS34011, AS34511, AS34671, M83723/06, MS3470, AS34241, M83723/02, M83723/68, AS34041, M83723/75, NAS 1694, M83723/41, NAS 1643, NAS 1699, M83723/04, M83723/14, NAS 1701, M83723/98, NAS 1700, AS34681, M83723/37, M83723/69, AS34121, M83723/39, NAS 1641, M83723/08, M83723/65, M83723/07, M83723/86 Operation/Applicatio n Compatible With Connector Shell Size : 12S, 12, 07 Other TE Connector Interface Code : 54 Product Type Features Connector Backshell Product Style : Ruggedized Connector Backshell Product Type : Backshell Termination Device Included : TR04AI Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ] Salt Spray Resistance (HR) : 500

Body Features


  • Primary Product Color : Olive Drab
  • Primary Product Material : Aluminum
  • Primary Product Plating Material : Cadmium (AMS-QQ-P-416, Type II, Class 3)

Dimensions


  • Cable Entry Diameter : .2 - 6.4 MM  [.01 - .25 INCH ]
  • Compatible Cable Diameter Range : 3.2 - 5.1 MM  [.125 - .2 INCH ]
  • Product Length : 25.5 MM  [1 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : Circular

Industry Standards


  • Connector Detail Specification Number : M83723/71, M83723/03, AS34081, M83723/05, M83723/66, AS34091, M83723/91, AS34001, M83723/82, M83723/01, M83723/13, NAS 1693, NAS 1702, M83723/48, AS34641, AS34061, M83723/96, M83723/77, M83723/72, M83723/73, MS3474, NAS 1642, AS34461, M83723/40, M83723/92, AS34541, M83723/43, NAS 1650, NAS 1692, M83723/84, M83723/74, MS3459, MS3475, MS3476, NAS 1652, M83723/97, M83723/42, MS3472, AS34561, M83723/85, NAS 1599, M83723/87, AS34501, M83723/38, M83723/49, M83723/95, M83723/67, M83723/78, M83723/36, MS3471, NAS 1651, NAS 1653, M83723/76, M83723/83, AS34011, AS34511, AS34671, M83723/06, MS3470, AS34241, M83723/02, M83723/68, AS34041, M83723/75, NAS 1694, M83723/41, NAS 1643, NAS 1699, M83723/04, M83723/14, NAS 1701, M83723/98, NAS 1700, AS34681, M83723/37, M83723/69, AS34121, M83723/39, NAS 1641, M83723/08, M83723/65, M83723/07, M83723/86

Operation/Application


  • Compatible With Connector Shell Size : 12S, 12, 07

Other


  • TE Connector Interface Code : 54

Product Type Features


  • Connector Backshell Product Style : Ruggedized
  • Connector Backshell Product Type : Backshell
  • Termination Device Included : TR04AI
  • Termination Device Type : Tinel-Lock Adapter, Side-Entry Tinel-Lock Ring, Tinel-Lock Ring

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
  • Salt Spray Resistance (HR) : 500
Buy Now Datasheet
Std06W-L Raychem - Te Connectivity - 36AC5034 - Newark, An Avnet Company
Chicago, IL, United States
Std06W-L Raychem - Te Connectivity
36AC5034
Std06W-L Raychem - Te Connectivity 36AC5034
STD06W-L

STD06W-L

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 479328-000 36AC5034
Product Name Connector Backshells Std06W-L Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products