TE Connectivity Cable Transitions & Breakouts 479063-000

Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Molded Part Shape Code : 382C Size Code : 303 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Molded Part Shape Code : 382C Size Code : 303 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Transitions & Breakouts - 479063-000 - TE Connectivity
Berwyn, PA, United States
Cable Transitions & Breakouts
479063-000
Cable Transitions & Breakouts 479063-000
Body Features Material Code : 50 Material Systems Code : 30 Primary Product Material : Fluid Resistant Modified Elastomer Configuration Features Adhesive Requirement : Adhesive Purchased Separately Number of Branches : 3 Dimensions Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ] Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ] Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ] Operation/Applicatio n Mechanical Resistance : Fluids Other Molded Part Shape Code : 382C Size Code : 303 Product Type Features Molded Part Shape : Y Shape Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ] Resistance Protection : Long-Term Fluid Immersion at High Temperatures

Body Features


  • Material Code : 50
  • Material Systems Code : 30
  • Primary Product Material : Fluid Resistant Modified Elastomer

Configuration Features


  • Adhesive Requirement : Adhesive Purchased Separately
  • Number of Branches : 3

Dimensions


  • Inside Diameter Range (Body) : 20.1 - 60.2 MM  [.79 - 2.37 INCH ]
  • Inside Diameter Range (Leg 1) : 20.1 - 40.1 MM  [.79 - 1.58 INCH ]
  • Inside Diameter Range (Leg 2) : 5.1 - 12.7 MM  [.2 - .5 INCH ]

Operation/Application


  • Mechanical Resistance : Fluids

Other


  • Molded Part Shape Code : 382C
  • Size Code : 303

Product Type Features


  • Molded Part Shape : Y Shape

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Immersion at High Temperatures
Buy Now Datasheet
shrink tube - 479063-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
479063-000
shrink tube 479063-000
Blow Molded Parts

Blow Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 479063-000 479063-000
Product Name Cable Transitions & Breakouts shrink tube
Material Fluid Resistant Modified Elastomer
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Boots - 024953N001 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Polyolefin; Polyolefin Flexible Modified
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
2 suppliers
shrink tube - 036641-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 056795M003 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 003301-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers