TE Connectivity Dead Break Connections 479055-034

Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Straight Insulating Boot, Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia, China Product Type Features Bushing Type : 400A, 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet
Description
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Straight Insulating Boot, Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia, China Product Type Features Bushing Type : 400A, 630A Installation Technology : Cold Applied Screened : Unscreened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dead Break Connections - 479055-034 - TE Connectivity
Berwyn, PA, United States
Dead Break Connections
479055-034
Dead Break Connections 479055-034
Configuration Features Number of Cores : 1 Dimensions Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400 Electrical Characteristics Voltage Class (KV) : ≤ 17.5 Industry Standards Compatible With Approved Standards Products : HD629.1-S2 Operation/Applicatio n Dead Break Connection Product Type : Straight Insulating Boot, Elbow Insulating Boot Other Installation Instruction : English Product Availability Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia, China Product Type Features Bushing Type : 400A, 630A Installation Technology : Cold Applied Screened : Unscreened

Configuration Features


  • Number of Cores : 1

Dimensions


  • Compatible Conductor Cross-Section Range (MMSQ) : 35 - 400

Electrical Characteristics


  • Voltage Class (KV) : ≤ 17.5

Industry Standards


  • Compatible With Approved Standards Products : HD629.1-S2

Operation/Application


  • Dead Break Connection Product Type : Straight Insulating Boot, Elbow Insulating Boot

Other


  • Installation Instruction : English

Product Availability


  • Product Availability : Australia, New Zealand & Pacific Islands, Americas, Europe, Middle East & Africa, Asia, China

Product Type Features


  • Bushing Type : 400A, 630A
  • Installation Technology : Cold Applied
  • Screened : Unscreened
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 479055-034
Product Name Dead Break Connections
Mounting Cold Applied
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Connector (RF) Assemblies - 1508-1247-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Mounting Panel Mount
View Details
3 suppliers