TE Connectivity Twisted Pair Cable 477971-000

Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .76 MM  [.03 INCH ] Outside Cable Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.27 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .76 MM  [.03 INCH ] Outside Cable Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.27 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 477971-000 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
477971-000
Twisted Pair Cable 477971-000
Body Features Cable Color : White Conductor Material : Silver-Coated Copper Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer Wire Color (Base) : Blue & White Configuration Features Number of Conductors : 2 Number of Pairs : 1 Number of Strands : 19 Dimensions Conductor Diameter Range : .76 MM  [.03 INCH ] Outside Cable Diameter : 2.54 MM  [.1 INCH ] Strand Size (AWG) : 34 Wire Size (AWG) : 22 Wire Size (CMA) : 1.27 Electrical Characteristics Operating Voltage (VAC) : 600 Other Product Source : US Packaging Features Packaging Quantity : 1 Product Type Features Cable Style : Primary Usage Conditions Cable Type : MIL-DTL-27500 Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Modified Radiation Cross-linked ETFE Polymer
  • Wire Color (Base) : Blue & White

Configuration Features


  • Number of Conductors : 2
  • Number of Pairs : 1
  • Number of Strands : 19

Dimensions


  • Conductor Diameter Range : .76 MM  [.03 INCH ]
  • Outside Cable Diameter : 2.54 MM  [.1 INCH ]
  • Strand Size (AWG) : 34
  • Wire Size (AWG) : 22
  • Wire Size (CMA) : 1.27

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Other


  • Product Source : US

Packaging Features


  • Packaging Quantity : 1

Product Type Features


  • Cable Style : Primary

Usage Conditions


  • Cable Type : MIL-DTL-27500
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet
 - 477971-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 477971-000 477971-000
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Multicore Cable - 111273-000 - TE Connectivity
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Tin-Plated Copper
View Details
2 suppliers
Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers