TE Connectivity Power Cable Breakouts 476449-000

Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 76 MM  [3 INCH ] Compatible Cable Diameter - Body (Min) : 42 MM  [1.65 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.4 INCH ] Compatible Cable Diameter - Leg (Min) : 17 MM  [.65 INCH ] Expanded Inside Diameter (Min) (Body) : 86 MM  [3.39 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.57 INCH ] Leg Length : 75 MM  [2.95 INCH ] Overall Product Length : 200 MM  [7.87 INCH ] Recovered Inside Diameter (Max) (Body) : 42 MM  [1.65 INCH ] Recovered Inside Diameter (Max) (Leg) : 17 MM  [.67 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.1 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Rain, Salt Water, Moisture, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet
Description
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 76 MM  [3 INCH ] Compatible Cable Diameter - Body (Min) : 42 MM  [1.65 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.4 INCH ] Compatible Cable Diameter - Leg (Min) : 17 MM  [.65 INCH ] Expanded Inside Diameter (Min) (Body) : 86 MM  [3.39 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.57 INCH ] Leg Length : 75 MM  [2.95 INCH ] Overall Product Length : 200 MM  [7.87 INCH ] Recovered Inside Diameter (Max) (Body) : 42 MM  [1.65 INCH ] Recovered Inside Diameter (Max) (Leg) : 17 MM  [.67 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.1 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Rain, Salt Water, Moisture, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Cable Breakouts - 476449-000 - TE Connectivity
Berwyn, PA, United States
Power Cable Breakouts
476449-000
Power Cable Breakouts 476449-000
Body Features Flexibility : Semi-Rigid Primary Product Color : Black Primary Product Material : Crosslinked Polyolefin Shrink Ratio : > 2:1 Configuration Features Number of Branches : 2 Dimensions Compatible Cable Diameter - Body (Max) : 76 MM  [3 INCH ] Compatible Cable Diameter - Body (Min) : 42 MM  [1.65 INCH ] Compatible Cable Diameter - Leg (Max) : 36 MM  [1.4 INCH ] Compatible Cable Diameter - Leg (Min) : 17 MM  [.65 INCH ] Expanded Inside Diameter (Min) (Body) : 86 MM  [3.39 INCH ] Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.57 INCH ] Leg Length : 75 MM  [2.95 INCH ] Overall Product Length : 200 MM  [7.87 INCH ] Recovered Inside Diameter (Max) (Body) : 42 MM  [1.65 INCH ] Recovered Inside Diameter (Max) (Leg) : 17 MM  [.67 INCH ] Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.1 INCH ] Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ] Wall Thickness : Thick/Heavy Electrical Characteristics Voltage Class (KV) : ≤ 1 Operation/Applicatio n Mechanical Resistance : Against Mechanical Impact Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant UV-Stabilized : Yes Packaging Features Packaging Quantity : 3 Product Availability Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands Product Type Features Adhesive Coating : With Coating Style : Spiral, Planar Installation Technology : Heat Shrink Wall Style (Excluding Adhesive) : Single Usage Conditions Environmental Resistance : Weathering, Rain, Salt Water, Moisture, Contaminated Water Flammability Performance : Non-Flame-Retardant Fluid Resistance Type : Transformer Oil, Hydrocarbons

Body Features


  • Flexibility : Semi-Rigid
  • Primary Product Color : Black
  • Primary Product Material : Crosslinked Polyolefin
  • Shrink Ratio : > 2:1

Configuration Features


  • Number of Branches : 2

Dimensions


  • Compatible Cable Diameter - Body (Max) : 76 MM  [3 INCH ]
  • Compatible Cable Diameter - Body (Min) : 42 MM  [1.65 INCH ]
  • Compatible Cable Diameter - Leg (Max) : 36 MM  [1.4 INCH ]
  • Compatible Cable Diameter - Leg (Min) : 17 MM  [.65 INCH ]
  • Expanded Inside Diameter (Min) (Body) : 86 MM  [3.39 INCH ]
  • Expanded Inside Diameter (Min) (Leg) : 40 MM  [1.57 INCH ]
  • Leg Length : 75 MM  [2.95 INCH ]
  • Overall Product Length : 200 MM  [7.87 INCH ]
  • Recovered Inside Diameter (Max) (Body) : 42 MM  [1.65 INCH ]
  • Recovered Inside Diameter (Max) (Leg) : 17 MM  [.67 INCH ]
  • Recovered Wall Thickness (Max) (Body) : 2.5 MM  [.1 INCH ]
  • Recovered Wall Thickness (Max) (Leg) : 2.5 MM  [.1 INCH ]
  • Wall Thickness : Thick/Heavy

Electrical Characteristics


  • Voltage Class (KV) : ≤ 1

Operation/Application


  • Mechanical Resistance : Against Mechanical Impact
  • Thermal Resistance : Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant
  • UV-Stabilized : Yes

Packaging Features


  • Packaging Quantity : 3

Product Availability


  • Product Availability : Americas, Asia, Europe, Middle East & Africa, Australia, New Zealand & Pacific Islands

Product Type Features


  • Adhesive Coating : With
  • Coating Style : Spiral, Planar
  • Installation Technology : Heat Shrink
  • Wall Style (Excluding Adhesive) : Single

Usage Conditions


  • Environmental Resistance : Weathering, Rain, Salt Water, Moisture, Contaminated Water
  • Flammability Performance : Non-Flame-Retardant
  • Fluid Resistance Type : Transformer Oil, Hydrocarbons
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 476449-000
Product Name Power Cable Breakouts
Material Polyolefin; Crosslinked Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 069783M015 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 043161-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Braids - 0059013002 - TE Connectivity
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Heat Shrink Tubing - 0523814001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 135 C (-40 to 275 F)
View Details