TE Connectivity Compression Connectors 476090-000

Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Compression Connector Stud Size : MB Conductor Cross-Section (MMSQ) : 630 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression
Request a Quote
Description
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Compression Connector Stud Size : MB Conductor Cross-Section (MMSQ) : 630 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 476090-000 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
476090-000
Compression Connectors 476090-000
Body Features Barrel Type : Standard Compact Format : No Compression Connector Conductor Material : Copper Copper Palm : Yes Configuration Features Number of Holes : 0 Contact Features Crimp Type : Hexagonal Crimping Dimensions Compression Connector Stud Size : MB Conductor Cross-Section (MMSQ) : 630 Electrical Characteristics Compression Connector Voltage Class (KV) : ≤ 1 Operation/Applicatio n Indoor Use : Yes Outdoor Use : Yes Product Availability Compression Connector Product Availability : ASIA, ANZPAC Product Type Features Compression Connector Material : Copper Compression Connector Technology : Compression

Body Features


  • Barrel Type : Standard
  • Compact Format : No
  • Compression Connector Conductor Material : Copper
  • Copper Palm : Yes

Configuration Features


  • Number of Holes : 0

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Compression Connector Stud Size : MB
  • Conductor Cross-Section (MMSQ) : 630

Electrical Characteristics


  • Compression Connector Voltage Class (KV) : ≤ 1

Operation/Application


  • Indoor Use : Yes
  • Outdoor Use : Yes

Product Availability


  • Compression Connector Product Availability : ASIA, ANZPAC

Product Type Features


  • Compression Connector Material : Copper
  • Compression Connector Technology : Compression
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 476090-000
Product Name Compression Connectors
Unlock Full Specs
to access all available technical data

Similar Products