Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF AND MICROWAVE CONNECTORS
TE CONNECTIVITY ™
4757-5014-00 -- RF CONNECTORS / COAXIAL CONNECTORS
TE Connectivity ™
RF Connectors / Coaxial Connectors
4757-5014-00
Description
RF Connectors / Coaxial Connectors PLUG SUB MINI STR
VAST STOCK CO., LIMITED
Done
Datasheet
Description
RF Connectors / Coaxial Connectors PLUG SUB MINI STR
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
4757-5014-00
RF Connectors / Coaxial Connectors
4757-5014-00
RF Connectors / Coaxial Connectors PLUG SUB MINI STR
RF Connectors / Coaxial Connectors PLUG SUB MINI STR
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
RF and Microwave Connectors
Product Number
4757-5014-00
Product Name
RF Connectors / Coaxial Connectors
Gender
Male / Plug
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
RF Connectors
1059675-1
Specs
Gender
Female / Jack
Mounting
Panel Mount
Frequency
18.000 GHz
View Details
2
suppliers
Eteily Technologies India Pvt. Ltd.
BNC (F) B/H Connector for RG316 with Sky Window
ET-BFS-BH-4SW
Specs
Connector Type
BNC
Gender
Female / Jack
View Details
RS Components, Ltd.
Coaxial Adapters
5464106
Specs
Connector Type
BNC
Gender
Male / Plug; Female / Jack
Geometry
Tee
View Details
PIC Wire & Cable
50 Ohm TNC Connector, TNC Straight Plug
190508A
Specs
Connector Type
TNC
Geometry
Straight
Voltage Rating
500 volts
View Details