TE Connectivity Standard Circular Connectors 474665-E

Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 474665-E - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
474665-E
Standard Circular Connectors 474665-E
Body Features Entry Style : Top Environmental Protection : IP67, IP65 Configuration Features Contacts Preloaded : Yes Number of Positions : 4 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 4 Reverse Gender : No Dimensions Assembly Length : 17 MM  [.669 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : D Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Entry Style : Top
  • Environmental Protection : IP67, IP65

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 4

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 4
  • Reverse Gender : No

Dimensions


  • Assembly Length : 17 MM  [.669 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : D

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Assemblies - 2684-474665-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-474665-EDKR-ND
Circular Connector Assemblies 2684-474665-EDKR-ND
4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Circular Connector Assemblies - 2684-474665-ECT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
2684-474665-ECT-ND
Circular Connector Assemblies 2684-474665-ECT-ND
4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

4 Position Circular Connector Insert, Female Sockets Solder Eyelet(s)

Buy Now Datasheet
Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity - 50AK8310 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity
50AK8310
Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity 50AK8310
SENSOR CONN, M12, RCPT, 4POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, RCPT, 4POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site
Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity - 50AK8311 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity
50AK8311
Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity 50AK8311
SENSOR CONN, M12, RCPT, 4POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

SENSOR CONN, M12, RCPT, 4POS, SMT; Product Range:-; Sensor Connector Size:M12; Sensor Connector Gender:Female; No. of Positions:4 Positions; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Surface Mount

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 474665-E 2684-474665-EDKR-ND 50AK8310
Product Name Standard Circular Connectors Circular Connector Assemblies Sensor Conn, M12, Rcpt, 4Pos, Smt; Product Range Erni - Te Connectivity
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Female Sockets
Termination Surface Mount
Mounting Board Mount Surface Mount Straight Surface Mount
Unlock Full Specs
to access all available technical data