TE Connectivity Board-In Connectors 474339-E

Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 24, 26 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 24, 26 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 474339-E - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
474339-E
Board-In Connectors 474339-E
Body Features Primary Product Color : Green Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 1 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14 PCB Contact Termination Area Plating Material : Tin Dimensions Wire Size (AWG) : 24, 26 Housing Features Housing Material : Liquid Crystal Polymer (LCP) Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Package Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Color : Green

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 1
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 14
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (AWG) : 24, 26

Housing Features


  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now Datasheet
Board In, Direct Wire to Board - 2684-474339-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-474339-EDKR-ND
Board In, Direct Wire to Board 2684-474339-EDKR-ND
4 Position Contact Connector IDC Surface Mount

4 Position Contact Connector IDC Surface Mount

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-474339-ECT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-474339-ECT-ND
Board In, Direct Wire to Board 2684-474339-ECT-ND
4 Position Contact Connector IDC Surface Mount

4 Position Contact Connector IDC Surface Mount

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-474339-ETR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-474339-ETR-ND
Board In, Direct Wire to Board 2684-474339-ETR-ND
4 Position Contact Connector IDC Surface Mount

4 Position Contact Connector IDC Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number 474339-E 2684-474339-EDKR-ND
Product Name Board-In Connectors Board In, Direct Wire to Board
Category Wire to Board Connector
Termination Surface Mount
Current Rating 14.0 amps
Number of Contacts 1 # 4 #
Unlock Full Specs
to access all available technical data