TE Connectivity Shielded Contacts 473590-000

Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Description
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Shielded Contacts - 473590-000 - TE Connectivity
Berwyn, PA, United States
Shielded Contacts
473590-000
Shielded Contacts 473590-000
Contact Features Shielded Contact Size : 16 Shielded Contact Style : Socket Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial

Contact Features


  • Shielded Contact Size : 16
  • Shielded Contact Style : Socket

Product Type Features


  • Shielded Contact Product Type : Contact
  • Shielded Contact Wire & Cable Type : Coaxial
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 473590-000
Product Name Shielded Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Connector Contacts - 103577-6 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1-1377173-3 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Splices - 093790-000 - TE Connectivity
TE Connectivity
Specs
North American 18 to 22 AWG
International 0.7500 to 34 mm2
View Details